D44C8
D44C8
Active
Description:  TRANS NPN 60V 4A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D44C8 Datasheet
History Price: Active
In Stock: 6400
D44C8 vs D44VM4
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
4 A
8 A
Voltage - Collector Emitter Breakdown (Max)
60 V
45 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 1V
40 @ 4A, 1V
Power - Max
60 W
50 W
Frequency - Transition
40MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220AB