D44D2
D44D2
Active
Description:  TRANS NPN DARL 40V 6A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44D2 Datasheet
History Price: Active
In Stock: 38400
D44D2 vs D44TD3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
6 A
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
300 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 5mA, 5A
1V @ 400mA, 2A
Current - Collector Cutoff (Max)
10μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
8 @ 1A, 2V
Power - Max
2.1 W
50 W
Frequency - Transition
-
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220