D44E1
D44E1
Active
Description:  TRANS NPN DARL 40V 10A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44E1 Datasheet
History Price: $0.94000
In Stock: 21200
D44E1 vs D44T8
Part No
Series
-
D44T
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
300 V
Vce Saturation (Max) @ Ib, Ic
2V @ 20mA, 10A
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 5V
150 @ 500mA, 10V
Power - Max
1.67 W
31.2 W
Frequency - Transition
-
15MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220