Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
8 A
Voltage - Collector Emitter Breakdown (Max)
40 V
80 V
Vce Saturation (Max) @ Ib, Ic
2V @ 20mA, 10A
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 5V
40 @ 4A, 1V
Frequency - Transition
-
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB