D44H11FP
D44H11FP
Obsolete
Description:  TRANS NPN 80V 10A TO220FP
Manufacturer:  STMicroelectronics
Datasheet:   D44H11FP Datasheet
History Price: Obsolete
In Stock: 18800
D44H11FP vs D44C8
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
20 @ 2A, 1V
Power - Max
36 W
60 W
Frequency - Transition
-
40MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack
TO-220-3
Supplier Device Package
TO-220FP
TO-220-3