D44H11FP
D44H11FP
Obsolete
Description:  TRANS NPN 80V 10A TO220FP
Manufacturer:  STMicroelectronics
Datasheet:   D44H11FP Datasheet
History Price: Obsolete
In Stock: 18800
D44H11FP vs D44TD4
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
1V @ 400mA, 2A
Current - Collector Cutoff (Max)
10μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
8 @ 1A, 2V
Power - Max
36 W
50 W
Frequency - Transition
-
50MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack
TO-220-3
Supplier Device Package
TO-220FP
TO-220