D44H8
D44H8
Active
Description:  TRANS NPN 60V 10A TO220
Manufacturer:  STMicroelectronics
Datasheet:   D44H8 Datasheet
History Price: $1.56000
In Stock: 34400
D44H8 vs D44C9
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
40 @ 200mA, 1V
Power - Max
50 W
30 W
Frequency - Transition
-
50MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220