D44Q3
D44Q3
Active
Description:  TRANS NPN 175V 4A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   D44Q3 Datasheet
History Price: $0.99000
In Stock: 0
D44Q3 vs D44H8
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
175 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 200mA, 10V
40 @ 4A, 1V
Power - Max
1.67 W
50 W
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220