Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
175 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 200mA, 10V
30 @ 500mA, 10V
Power - Max
1.67 W
31.2 W
Frequency - Transition
50MHz
15MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220