Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
175 V
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
1V @ 400mA, 2A
Current - Collector Cutoff (Max)
10μA (ICBO)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 200mA, 10V
8 @ 1A, 2V
Frequency - Transition
50MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220