D44T1
D44T1
Active
Description:  NPN POWER TRANSISTOR
Manufacturer:  Harris Corporation
Datasheet:   D44T1 Datasheet
History Price: Active
In Stock: 32800
D44T1 vs D44C11
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
4 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
-
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 200mA, 1V
Power - Max
-
30 W
Frequency - Transition
-
50MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-3
Supplier Device Package
-
TO-220