D44T1
D44T1
Active
Description:  NPN POWER TRANSISTOR
Manufacturer:  Harris Corporation
Datasheet:   D44T1 Datasheet
History Price: Active
In Stock: 32800
D44T1 vs D44T5
Part No
Series
-
D44T
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
-
250 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 30mA, 300mA
Current - Collector Cutoff (Max)
-
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
30 @ 500mA, 10V
Power - Max
-
31.2 W
Frequency - Transition
-
15MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-3
Supplier Device Package
-
TO-220