D44T7
D44T7
Active
Description:  TRANS NPN 250V 2A TO220
Manufacturer:  Solid State
Datasheet:   D44T7 Datasheet
History Price: $0.73300
In Stock: 47600
D44T7 vs D44D2
Part No
Series
D44T
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
2 A
6 A
Voltage - Collector Emitter Breakdown (Max)
250 V
40 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
1.5V @ 5mA, 5A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 500mA, 10V
2000 @ 1A, 2V
Power - Max
31.2 W
2.1 W
Frequency - Transition
15MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220