D44T7
D44T7
Active
Description:  TRANS NPN 250V 2A TO220
Manufacturer:  Solid State
Datasheet:   D44T7 Datasheet
History Price: $0.73300
In Stock: 47600
D44T7 vs D44VM10
Part No
Series
D44T
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
8 A
Voltage - Collector Emitter Breakdown (Max)
250 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 500mA, 10V
40 @ 4A, 1V
Power - Max
31.2 W
50 W
Frequency - Transition
15MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB