D44TD3
D44TD3
Active
Description:  TRANS NPN 300V 2A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44TD3 Datasheet
History Price: $0.55000
In Stock: 30400
D44TD3 vs D44Q3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
4 A
Voltage - Collector Emitter Breakdown (Max)
300 V
175 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 2A
1V @ 200mA, 2A
Current - Collector Cutoff (Max)
100μA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 1A, 2V
30 @ 200mA, 10V
Power - Max
50 W
1.67 W
Frequency - Transition
50MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB