Current - Collector (Ic) (Max)
2 A
-
Voltage - Collector Emitter Breakdown (Max)
350 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 2A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 1A, 2V
-
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220
-