D44TD4
D44TD4
Active
Description:  TRANS NPN 350V 2A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44TD4 Datasheet
History Price: $0.63000
In Stock: 46800
D44TD4 vs D44T2
Part No
Series
-
D44T
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
2 A
Voltage - Collector Emitter Breakdown (Max)
350 V
250 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 2A
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
100μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 1A, 2V
75 @ 500mA, 10V
Power - Max
50 W
31.2 W
Frequency - Transition
50MHz
15MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220