D44VM10
D44VM10
Active
Description:  TRANS NPN 80V 8A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   D44VM10 Datasheet
History Price: $0.76000
In Stock: 28800
D44VM10 vs D44TD4
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
8 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
350 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 300mA, 6A
1V @ 400mA, 2A
Current - Collector Cutoff (Max)
10μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
8 @ 1A, 2V
Power - Max
50 W
50 W
Frequency - Transition
50MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220