D44VM4
D44VM4
Active
Description:  TRANS NPN 45V 8A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   D44VM4 Datasheet
History Price: $0.63000
In Stock: 45200
D44VM4 vs D44H11FP
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
8 A
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
80 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 300mA, 6A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
40 @ 4A, 1V
Power - Max
50 W
36 W
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack
Supplier Device Package
TO-220AB
TO-220FP