Current - Collector (Ic) (Max)
8 A
-
Voltage - Collector Emitter Breakdown (Max)
45 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 300mA, 6A
-
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
-
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220AB
-