D45C1
D45C1
Active
Description:  TRANS PNP 30V 4A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45C1 Datasheet
History Price: Active
In Stock: 11600
D45C1 vs D45H11FP
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
30 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1A, 1V
40 @ 4A, 1V
Power - Max
30 W
36 W
Frequency - Transition
40MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack
Supplier Device Package
TO-220
TO-220FP