D45C11
D45C11
Active
Description:  TRANS PNP 80V 4A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D45C11 Datasheet
History Price: Active
In Stock: 44400
D45C11 vs D45H11FP
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
40 @ 4A, 1V
Power - Max
60 W
36 W
Frequency - Transition
32MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack
Supplier Device Package
TO-220-3
TO-220FP