D45C12
D45C12
Obsolete
Description:  TRANS PNP 80V 4A TO220
Manufacturer:  onsemi
Datasheet:   D45C12 Datasheet
History Price: $0.24000
In Stock: 10000
D45C12 vs D45C1
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
30 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
25 @ 1A, 1V
Power - Max
30 W
30 W
Frequency - Transition
40MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220