D45C6
D45C6
Active
Description:  TRANS PNP 45V 4A TO220
Manufacturer:  Solid State
Datasheet:   D45C6 Datasheet
History Price: $0.50000
In Stock: 24800
D45C6 vs D45VH10
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
15 A
Voltage - Collector Emitter Breakdown (Max)
45 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
1V @ 800mA, 8A
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
20 @ 4A, 1V
Power - Max
30 W
83 W
Frequency - Transition
40MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220