D45C8
D45C8
Obsolete
Description:  TRANS PNP 60V 4A TO220-3
Manufacturer:  onsemi
Datasheet:   D45C8 Datasheet
History Price: Obsolete
In Stock: 24000
D45C8 vs D45C12
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
100μA
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
40 @ 200mA, 1V
Power - Max
60 W
30 W
Frequency - Transition
32MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220