D45D2
D45D2
Active
Description:  TRANS PNP DARL 40V 6A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45D2 Datasheet
History Price: Active
In Stock: 23200
D45D2 vs D45C6
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
6 A
4 A
Voltage - Collector Emitter Breakdown (Max)
40 V
45 V
Vce Saturation (Max) @ Ib, Ic
2V @ 5mA, 5A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
40 @ 200mA, 1V
Power - Max
2.1 W
30 W
Frequency - Transition
-
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220