D45D3
D45D3
Active
Description:  TRANS PNP DARL 60V 6A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45D3 Datasheet
History Price: Active
In Stock: 39600
D45D3 vs D45C2
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
6 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
30 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3mA, 3A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
40 @ 200mA, 1V
Power - Max
2.1 W
30 W
Frequency - Transition
-
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220