D45H11FP
D45H11FP
Active
Description:  TRANS PNP 80V 10A TO220FP
Manufacturer:  STMicroelectronics
Datasheet:   D45H11FP Datasheet
History Price: $1.77000
In Stock: 4400
D45H11FP vs D45C4
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
10 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
45 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
25 @ 1A, 1V
Power - Max
36 W
30 W
Frequency - Transition
-
40MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack
TO-220-3
Supplier Device Package
TO-220FP
TO-220