D45H2A
D45H2A
Active
Description:  TRANS PNP 30V 8A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D45H2A Datasheet
History Price: $0.70000
In Stock: 37200
D45H2A vs D45C6
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
8 A
4 A
Voltage - Collector Emitter Breakdown (Max)
30 V
45 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 8A, 5V
40 @ 200mA, 1V
Power - Max
60 W
30 W
Frequency - Transition
25MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220