D45H2A
D45H2A
Active
Description:  TRANS PNP 30V 8A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D45H2A Datasheet
History Price: $0.70000
In Stock: 37200
D45H2A vs D45D5
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP - Darlington
Current - Collector (Ic) (Max)
8 A
6 A
Voltage - Collector Emitter Breakdown (Max)
30 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
1.5V @ 3mA, 3A
Current - Collector Cutoff (Max)
10μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 8A, 5V
2000 @ 1A, 2V
Power - Max
60 W
2.1 W
Frequency - Transition
25MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220