Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
45 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
1.5V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
35 @ 2A, 1V
Frequency - Transition
-
135MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220