D45VM4
D45VM4
Active
Description:  TRANS PNP 45V 8A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45VM4 Datasheet
History Price: Active
In Stock: 17600
D45VM4 vs D45H4
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
8 A
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
45 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 300mA, 6A
1.5V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
35 @ 2A, 1V
Power - Max
50 W
1.67 W
Frequency - Transition
50MHz
135MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220