DB204LS
DB204LS
Active
Description:  BRIDGE RECT 400V 2A DB-LS
Manufacturer:  Rectron Limited
Datasheet:   DB204LS Datasheet
History Price: $0.39000
In Stock: 6000
DB204LS vs DB207S
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
400 V
-
Current - Average Rectified (Io)
2 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
DBLS
-