DB205
DB205
Active
Description:  DB 600V 2.0A Diodes Bridge Rec
Manufacturer:  Yangjie Technology
Datasheet:   DB205 Datasheet
History Price: $0.12300
In Stock: 38800
DB205 vs DB202LS
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
100 V
Current - Average Rectified (Io)
2 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-EDIP (0.321", 8.15mm)
4-SMD, Gull Wing
Supplier Device Package
DB-1
DBLS