Packaging
Tube
Tape & Reel (TR)
Diode Type
Single Phase
-
Voltage - Peak Reverse (Max)
1 kV
-
Current - Average Rectified (Io)
2 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-EDIP (0.321", 8.15mm)
-
Supplier Device Package
DB-1
-