DB207LS
DB207LS
Active
Description:  BRIDGE RECT 1000V 2A DB-LS
Manufacturer:  Rectron Limited
Datasheet:   DB207LS Datasheet
History Price: $0.39000
In Stock: 1200
DB207LS vs DB207
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
2 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-EDIP (0.321", 8.15mm)
Supplier Device Package
DBLS
DB-1