Packaging
Tape & Reel (TR)
Box
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
100 V
Current - Average Rectified (Io)
2 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Chassis Mount
Package / Case
4-SMD, Gull Wing
5-Square, DB-35
Supplier Device Package
DBLS
DB-35