Packaging
Tape & Reel (TR)
Box
Voltage - Peak Reverse (Max)
-
100 V
Current - Average Rectified (Io)
-
25 A
Voltage - Forward (Vf) (Max) @ If
-
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
-
10 μA @ 100 V
Operating Temperature
-
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
5-Square, DB-35
Supplier Device Package
-
DB-35