DB25-06
DB25-06
Active
Description:  3P Rect, 600V, 25A, 350A, 1.05V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB25-06 Datasheet
History Price: $33.35900
In Stock: 30800
DB25-06 vs DB203
Part No
Series
-
-
Packaging
Box
Tube
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
200 V
Current - Average Rectified (Io)
35 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 200 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
5-Square, DB-35
4-EDIP (0.321", 8.15mm)
Supplier Device Package
DB-35
DB-1