DB25-08
DB25-08
Active
Description:  3P Rect, 800V, 25A, 350A, 1.05V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB25-08 Datasheet
History Price: $15.62000
In Stock: 47200
DB25-08 vs DB207S
Part No
Series
-
-
Packaging
Box
Tape & Reel (TR)
Status
Active
Active
Diode Type
Three Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
800 V
-
Current - Average Rectified (Io)
35 A
-
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
-
Current - Reverse Leakage @ Vr
10 μA @ 800 V
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
5-Square, DB-35
-
Supplier Device Package
DB-35
-