Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
10 μA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
5-Square, DB-35
5-Square, DB-35
Supplier Device Package
DB-35
DB-35