DB25-16
DB25-16
Active
Description:  3P Rect, 1600V, 25A, 350A, 1.05V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB25-16 Datasheet
History Price: $35.00700
In Stock: 12000
DB25-16 vs DB25-08
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
10 μA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
5-Square, DB-35
5-Square, DB-35
Supplier Device Package
DB-35
DB-35