DB3TG
DB3TG
Obsolete
Description:  DIAC 30-34V 2A DO35
Manufacturer:  onsemi
Datasheet:   DB3TG Datasheet
History Price: Obsolete
In Stock: 18000
DB3TG vs DB3A-AP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Obsolete
Voltage - Breakover
30 ~ 34V
28 ~ 36V
Current - Breakover
15 μA
100 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Axial
Supplier Device Package
DO-35
A-405