DBL102G C1G
DBL102G C1G
Discontinued
Description:  BRIDGE RECT 1PHASE 100V 1A DBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   DBL102G C1G Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11800
DBL102G C1G vs DBLS159GH
Series
-
Automotive, AEC-Q101
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1.4 kV
Current - Average Rectified (Io)
1 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.25 V @ 1.5 A
Current - Reverse Leakage @ Vr
2 μA @ 100 V
2 μA @ 1400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
DBL
DBLS