DF100AA160
DF100AA160
Active
Description:  DIODE MODULE 1600V 100A
Manufacturer:  SanRex Corporation
Datasheet:   DF100AA160 Datasheet
History Price: $56.76000
In Stock: 24000
DF100AA160 vs DF1504SP-G
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
400 V
Current - Average Rectified (Io)
100 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
15 mA @ 1600 V
5 μA @ 400 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Module
4-SMD, Gull Wing
Supplier Device Package
-
DFS