DF10SA-E3/77
DF10SA-E3/77
Active
Description:  BRIDGE RECT 1PHASE 1KV 1A DFS
Manufacturer:  Vishay
History Price: $0.66000
In Stock: 18400
DF10SA-E3/77 vs DF1504M
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
400 V
Current - Average Rectified (Io)
1 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFS
DFM