DF1502SP-G
DF1502SP-G
Obsolete
Description:  BRIDGE RECT 1PHASE 200V 1.5A DFS
Manufacturer:  Comchip Technology
Datasheet:   DF1502SP-G Datasheet
History Price: Obsolete
In Stock: 11200
DF1502SP-G vs DF1506M
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFS
DFM