DF1504M
DF1504M
Obsolete
Description:  BRIDGE RECT 1PHASE 400V 1.5A DFM
Manufacturer:  Diodes Inc
Datasheet:   DF1504M Datasheet
History Price: Obsolete
In Stock: 44000
DF1504M vs DF1506M
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
600 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
10 μA @ 600 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-EDIP (0.300", 7.62mm)
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFM
DFM