DF1510M
DF1510M
Obsolete
Description:  BRIDGE RECT 1PHASE 1KV 1.5A DFM
Manufacturer:  Diodes Inc
Datasheet:   DF1510M Datasheet
History Price: Obsolete
In Stock: 19600
DF1510M vs DF1508M
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 800 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-EDIP (0.300", 7.62mm)
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFM
DFM