DF200AE80
DF200AE80
Active
Description:  DIODE MODULE 800V 200A
Manufacturer:  SanRex Corporation
Datasheet:   DF200AE80 Datasheet
History Price: $79.02000
In Stock: 14800
DF200AE80 vs DF201S-G
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
100 V
Current - Average Rectified (Io)
200 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.32 V @ 200 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
20 mA @ 800 V
10 μA @ 100 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Module
4-SMD, Gull Wing
Supplier Device Package
-
DFS